The Si516 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.9 ps that supports frequencies between 0.1 and 250 MHz.
LVDS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 516BAA000806AAG | 516BAA000806AAG-ND |
| Product Name | Oscillator VCXO | Pin Configurable/Selectable Oscillators |
| Oscillator Type | VCXO | VCXO |
| Frequency | 161 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |