Skyworks Solutions, Inc. Programmable Oscillators 511SAB-ABAG

Description
XTAL OSC PROG XO CMOS 1.8V 50PPM
Description
XTAL OSC PROG XO CMOS 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511SAB-ABAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511SAB-ABAG
Programmable Oscillators 511SAB-ABAG
XTAL OSC PROG XO CMOS 1.8V 50PPM

XTAL OSC PROG XO CMOS 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511SAB-ABAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS629NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details