SN74LS629NS -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Texas Instruments
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
SN74LS629NS
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
SN74LS629NS
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
SN74LS629NS |
SN74LS629NS |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
VCO; VCO
|
|
Frequency
|
25 MHz
|
25 MHz
|
|
Package / Form Factor
|
|
Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
8-DIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
2 suppliers