Skyworks Solutions, Inc. Programmable Oscillators 511NCB-AAAG

Description
XTAL OSC PROG XO CMOS 3.3V 20PPM
Description
XTAL OSC PROG XO CMOS 3.3V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511NCB-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511NCB-AAAG
Programmable Oscillators 511NCB-AAAG
XTAL OSC PROG XO CMOS 3.3V 20PPM

XTAL OSC PROG XO CMOS 3.3V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511NCB-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA87M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BF - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details