Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
SKYWORKS SOLUTIONS, INC.
511NBB-BBAG -- PROGRAMMABLE OSCILLATORS
Skyworks Solutions, Inc.
Programmable Oscillators
511NBB-BBAG
Description
XTAL OSC PROG XO CMOS 3.3V 25PPM
Acme Chip Technology Co., Limited
Done
Description
XTAL OSC PROG XO CMOS 3.3V 25PPM
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511NBB-BBAG
Programmable Oscillators
511NBB-BBAG
XTAL OSC PROG XO CMOS 3.3V 25PPM
XTAL OSC PROG XO CMOS 3.3V 25PPM
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Oscillators
Product Number
511NBB-BBAG
Product Name
Programmable Oscillators
Oscillator Type
XO; XO (Standard)
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Oscillators
VCO 7311
Specs
Frequency
3000 to 6000 MHz
Output Power
10 dBm
View Details
kTB Solutions
kTB Low Phase Noise (PDRO)
PDRO57L
Specs
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Aker Technology USA Corporation
4 Pin Oscillator TX32
TX32-33025S-13.000-X-R
Specs
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
13 MHz
View Details
Skyworks Solutions, Inc.
Oscillator Crystal
510ACA40M0000AAGR
Specs
Frequency
40 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers