Skyworks Solutions, Inc. Programmable Oscillators 511NBB-AAAG

Description
XTAL OSC PROG XO CMOS 3.3V 25PPM
Description
XTAL OSC PROG XO CMOS 3.3V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511NBB-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511NBB-AAAG
Programmable Oscillators 511NBB-AAAG
XTAL OSC PROG XO CMOS 3.3V 25PPM

XTAL OSC PROG XO CMOS 3.3V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511NBB-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details