Skyworks Solutions, Inc. Programmable Oscillators 511NAB-AAAG

Description
XTAL OSC PROG XO CMOS 3.3V 50PPM
Description
XTAL OSC PROG XO CMOS 3.3V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511NAB-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511NAB-AAAG
Programmable Oscillators 511NAB-AAAG
XTAL OSC PROG XO CMOS 3.3V 50PPM

XTAL OSC PROG XO CMOS 3.3V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511NAB-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details