Skyworks Solutions, Inc. Programmable Oscillators 511JAB-AAAG

Description
XTAL OSC PROG XO LVDS 1.8V 50PPM
Description
XTAL OSC PROG XO LVDS 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511JAB-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511JAB-AAAG
Programmable Oscillators 511JAB-AAAG
XTAL OSC PROG XO LVDS 1.8V 50PPM

XTAL OSC PROG XO LVDS 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511JAB-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA000149BAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers