Skyworks Solutions, Inc. Oscillator Crystal 511FCA125M000BAG

Description
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet
Description
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 511FCA125M000BAG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
511FCA125M000BAG
Oscillator Crystal 511FCA125M000BAG
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1380891-511FCA125M000BAG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1380891-511FCA125M000BAG
Crystals, Oscillators, Resonators - Oscillators 1380891-511FCA125M000BAG
Win Source Part Number: 1380891-511FCA125M00 0BAG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si511 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.050" (1.28mm) Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 23mA Current - Supply (Disable) (Max): 18mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 511FCA Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs

Win Source Part Number: 1380891-511FCA125M000BAG
Category: Crystals, Oscillators, Resonators>Oscillators
Series: Si511
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.050" (1.28mm)
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 23mA
Current - Supply (Disable) (Max): 18mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 511FCA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs

Buy Now Datasheet
Oscillators - 863-511FCA125M000BAG-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125.0000MHZ LVDS SMD

XTAL OSC XO 125.0000MHZ LVDS SMD

Buy Now Datasheet
Oscillators 511FCA125M000BAG
XTAL OSC XO 125.0000MHZ LVDS SMD

XTAL OSC XO 125.0000MHZ LVDS SMD

Supplier's Site
Oscillators 511FCA125M000BAG
XTAL OSC XO 125.0000MHZ LVDS SMD

XTAL OSC XO 125.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number 511FCA125M000BAG 1380891-511FCA125M000BAG 863-511FCA125M000BAG-ND 511FCA125M000BAG 511FCA125M000BAG
Product Name Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators Oscillators
Frequency 125 MHz 125 MHz 125 MHz 125 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS LVDS; LVDS LVDS; LVDS
Unlock Full Specs
to access all available technical data