Skyworks Solutions, Inc. Programmable Oscillators 511FBA-CBAG

Description
XTAL OSC PROG XO LVDS 2.5V 25PPM
Description
XTAL OSC PROG XO LVDS 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511FBA-CBAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511FBA-CBAG
Programmable Oscillators 511FBA-CBAG
XTAL OSC PROG XO LVDS 2.5V 25PPM

XTAL OSC PROG XO LVDS 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511FBA-CBAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA108M000AAG - Richardson RFPD
Specs
Frequency 108 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details