Skyworks Solutions, Inc. Programmable Oscillators 511FAA-CBAG

Description
XTAL OSC PROG XO LVDS 2.5V 50PPM
Description
XTAL OSC PROG XO LVDS 2.5V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511FAA-CBAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511FAA-CBAG
Programmable Oscillators 511FAA-CBAG
XTAL OSC PROG XO LVDS 2.5V 50PPM

XTAL OSC PROG XO LVDS 2.5V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511FAA-CBAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - 50-ECS-2100AX-010-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details