Skyworks Solutions, Inc. Programmable Oscillators 511EBA-CAAG

Description
XTAL OSC PROG XO LVPECL 2.5V
Description
XTAL OSC PROG XO LVPECL 2.5V

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511EBA-CAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511EBA-CAAG
Programmable Oscillators 511EBA-CAAG
XTAL OSC PROG XO LVPECL 2.5V

XTAL OSC PROG XO LVPECL 2.5V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511EBA-CAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510AAA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details