Skyworks Solutions, Inc. Programmable Oscillators 511BBB-AAAG

Description
XTAL OSC PROG XO LVDS 3.3V 25PPM
Description
XTAL OSC PROG XO LVDS 3.3V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 511BBB-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
511BBB-AAAG
Programmable Oscillators 511BBB-AAAG
XTAL OSC PROG XO LVDS 3.3V 25PPM

XTAL OSC PROG XO LVDS 3.3V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 511BBB-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - M38510/10901BPA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details