200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 200.0000MHZ LVDS SMD
Win Source Part Number: 1337650-511BBA200M00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si511
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.050" (1.28mm)
Standard Package: 200
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 511BBA
Current - Supply (Disable) (Max): 18mA
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 200.0000MHZ LVDS SMD
| DigiKey | DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 336-2430-ND | 863-511BBA200M000BAG-ND | 1337650-511BBA200M000BAG | 511BBA200M000BAG | 511BBA200M000BAG |
| Product Name | Oscillators | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | XO | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||||
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm | 50 ppm | 25 ppm |