Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Oscillators 511BAA30M7200BAGR

Description
Win Source Part Number: 1337306-511BAA30M720 0BAGR Category: Crystals, Oscillators, Resonators - Oscillators Series: Si511 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.050" (1.28mm) Standard Package: 1,000 Frequency: 30.72 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 511BAA Current - Supply (Disable) (Max): 18mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337306-511BAA30M720 0BAGR Category: Crystals, Oscillators, Resonators - Oscillators Series: Si511 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.050" (1.28mm) Standard Package: 1,000 Frequency: 30.72 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 511BAA Current - Supply (Disable) (Max): 18mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337306-511BAA30M7200BAGR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337306-511BAA30M7200BAGR
Crystals, Oscillators, Resonators - Oscillators 1337306-511BAA30M7200BAGR
Win Source Part Number: 1337306-511BAA30M720 0BAGR Category: Crystals, Oscillators, Resonators - Oscillators Series: Si511 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.050" (1.28mm) Standard Package: 1,000 Frequency: 30.72 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 511BAA Current - Supply (Disable) (Max): 18mA

Win Source Part Number: 1337306-511BAA30M7200BAGR
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si511
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.050" (1.28mm)
Standard Package: 1,000
Frequency: 30.72 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 23mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 511BAA
Current - Supply (Disable) (Max): 18mA

Buy Now Datasheet
Oscillator Crystal - 511BAA30M7200BAGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
511BAA30M7200BAGR
Oscillator Crystal 511BAA30M7200BAGR
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Oscillators - 863-511BAA30M7200BAGR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.7200MHZ LVDS SMD

XTAL OSC XO 30.7200MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number 1337306-511BAA30M7200BAGR 511BAA30M7200BAGR 863-511BAA30M7200BAGR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator Crystal Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 30.72 MHz 30.72 MHz
Frequency Stability 50 ppm 100 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CD4541BMT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details