The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 74.2500MHZ LVPECL
XTAL OSC XO 74.2500MHZ LVPECL
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 511ABA74M2500AAG | 863-511ABA74M2500AAG-ND | 511ABA74M2500AAG |
| Product Name | Oscillator Crystal | Oscillators | Oscillators |
| Frequency | 74.25 MHz | 74.25 MHz | |
| Frequency Stability | 50 ppm | 25 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL | ECL; PECL; LVPECL; LVPECL |