XTAL OSC XO 155.5200MHZ LVPECL
The Si511 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 155.5200MHZ LVPECL
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 863-511ABA155M520AAG-ND | 511ABA155M520AAG | 511ABA155M520AAG |
| Product Name | Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 25 ppm | 50 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |