Skyworks Solutions, Inc. Programmable Oscillators 510NBB-BBAG

Description
XTAL OSC PROG XO CMOS 3.3V 25PPM
Description
XTAL OSC PROG XO CMOS 3.3V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510NBB-BBAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510NBB-BBAG
Programmable Oscillators 510NBB-BBAG
XTAL OSC PROG XO CMOS 3.3V 25PPM

XTAL OSC PROG XO CMOS 3.3V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510NBB-BBAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers