Skyworks Solutions, Inc. Programmable Oscillators 510NAB-CAAG

Description
XTAL OSC PROG XO CMOS 3.3V 50PPM
Description
XTAL OSC PROG XO CMOS 3.3V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510NAB-CAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510NAB-CAAG
Programmable Oscillators 510NAB-CAAG
XTAL OSC PROG XO CMOS 3.3V 50PPM

XTAL OSC PROG XO CMOS 3.3V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510NAB-CAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details