Skyworks Solutions, Inc. Programmable Oscillators 510LAB-BAAG

Description
XTAL OSC PROG XO HCSL 1.8V 50PPM
Description
XTAL OSC PROG XO HCSL 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510LAB-BAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510LAB-BAAG
Programmable Oscillators 510LAB-BAAG
XTAL OSC PROG XO HCSL 1.8V 50PPM

XTAL OSC PROG XO HCSL 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510LAB-BAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMM/NOPB - 1054904-LM555CMM/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 0.1000 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF32FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510ABA172M500AAG - Richardson RFPD
Specs
Frequency 172 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers