Skyworks Solutions, Inc. Programmable Oscillators 510LAA-CAAG

Description
XTAL OSC PROG XO HCSL 1.8V 50PPM
Description
XTAL OSC PROG XO HCSL 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510LAA-CAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510LAA-CAAG
Programmable Oscillators 510LAA-CAAG
XTAL OSC PROG XO HCSL 1.8V 50PPM

XTAL OSC PROG XO HCSL 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510LAA-CAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF23FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC235-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details