Skyworks Solutions, Inc. Programmable Oscillators 510CBA-BAAG

Description
XTAL OSC PROG XO CMOS 3.3V 25PPM
Description
XTAL OSC PROG XO CMOS 3.3V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510CBA-BAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510CBA-BAAG
Programmable Oscillators 510CBA-BAAG
XTAL OSC PROG XO CMOS 3.3V 25PPM

XTAL OSC PROG XO CMOS 3.3V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510CBA-BAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA156M250AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT - 1200473-LM5642XMT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details