Skyworks Solutions, Inc. Programmable Oscillators 510BCA-AAAG

Description
XTAL OSC PROG XO LVDS 3.3V 20PPM
Description
XTAL OSC PROG XO LVDS 3.3V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 510BCA-AAAG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
510BCA-AAAG
Programmable Oscillators 510BCA-AAAG
XTAL OSC PROG XO LVDS 3.3V 20PPM

XTAL OSC PROG XO LVDS 3.3V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 510BCA-AAAG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510BAB10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details