125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 125.0000MHZ LVDS SMD
The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
XTAL OSC XO 125.0000MHZ LVDS SMD
| DigiKey | DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 336-2641-ND | 863-510BBA125M000AAG-ND | 510BBA125M000AAG | 510BBA125M000AAG |
| Product Name | Oscillators | Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 25 ppm | 25 ppm | 50 ppm | 25 ppm |