125MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
DigiKey | |
---|---|
Product Category | Oscillators |
Product Number | 500SEAA125M000ACF-ND |
Product Name | Oscillators |
Oscillator Type | XO |
Package / Form Factor | Surface Mount; 4-SMD, No Lead |
Frequency Stability | 10 ppm |