SkyMirr RF Antennas TAMP176

Description
BLE/WIFI 85.2MM SMA-M HINGED ANT
Request a Quote Datasheet
Description
BLE/WIFI 85.2MM SMA-M HINGED ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-TAMP176-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5464-TAMP176-ND
RF Antennas 5464-TAMP176-ND
BLE/WIFI 85.2MM SMA-M HINGED ANT

BLE/WIFI 85.2MM SMA-M HINGED ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-TAMP176-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2108792-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details