SkyMirr RF Antennas CGMP167

Description
GPS/GNSS 25MM TH CERAMIC PATCH A
Request a Quote Datasheet
Description
GPS/GNSS 25MM TH CERAMIC PATCH A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-CGMP167-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5464-CGMP167-ND
RF Antennas 5464-CGMP167-ND
GPS/GNSS 25MM TH CERAMIC PATCH A

GPS/GNSS 25MM TH CERAMIC PATCH A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-CGMP167-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers