SkyMirr RF Antennas CGMP166

Description
GPS/GNSS 18MM TH CERAMIC PATCH A
Request a Quote Datasheet
Description
GPS/GNSS 18MM TH CERAMIC PATCH A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5464-CGMP166-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5464-CGMP166-ND
RF Antennas 5464-CGMP166-ND
GPS/GNSS 18MM TH CERAMIC PATCH A

GPS/GNSS 18MM TH CERAMIC PATCH A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5464-CGMP166-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers