SkyHigh Memory Limited Memory - Flash - S34ML08G101TFI200 S34ML08G101TFI200

Description
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893045-S34ML08G101TF I200 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893045-S34ML08G101TF I200 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML08G101TFI200 - 893045-S34ML08G101TFI200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML08G101TFI200
893045-S34ML08G101TFI200
Memory - Flash - S34ML08G101TFI200 893045-S34ML08G101TFI200
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893045-S34ML08G101TF I200 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: SkyHigh Memory Limited
Win Source Part Number: 893045-S34ML08G101TFI200
Features: Memory IC
Package: Tray
Family Name: S34ML08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
Memory, Flash, 8Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited - 97W3107 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 8Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited
97W3107
Memory, Flash, 8Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited 97W3107
MEMORY, FLASH, 8GBIT, 48TSOP; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes

MEMORY, FLASH, 8GBIT, 48TSOP; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 893045-S34ML08G101TFI200 97W3107
Product Name Memory - Flash - S34ML08G101TFI200 Memory, Flash, 8Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 1832512095903 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details