The Orbi-Shaker Jr. is a compact, personal size orbital shaker, ideal for benchtop use or low capacity applications. This Orbital Shaker comes with a rubber platform that makes it ideal for culture flasks, petri dishes, and staining trays. The Orbi-Shaker Jr. is available in 115V or 230V versions, and features a large convenient LED control panel. There is a constant monitoring system to ensure accuracy throughout the program.
Also available is the Magic Clamp Universal Platform system (sold separately) for use with Erlenmeyer flasks and test tube racks. A unique magnetic attachment makes it easy to switch between different sizes. Clamps for the Magic Clamp system are available in sizes ranging from 50 ml - 1LThis powerful Orbi-Shaker Orbital Shaker has the ability to mix a 14 lb load at speeds up to 300 rpm. This Orbital Shaker comes with a standard platform, which features a non-slip, rubber coated surface; making it ideal for tissue culture flasks, staining trays, and Petri dishes. Common applications include bacterial suspensions, tissue and cell culture, staining, solubility studies and general mixing.
Additional platforms may be purchased separately, including dedicated platforms for Erlenmeyer flasks or microplates, or the Magic Clamp Universal Platform system for use with erlenmeyer flasks and test tube racks
SKS Science Products | |
---|---|
Product Category | Laboratory Shakers |
Product Number | H1000-MR-125 |
Product Name | Orbi-Shaker Jr. Compact Orbital Shakers |
Motion | Orbital |