SKROSS Usb Cord, 2.0 A-Light Conn/micro B Plug; Connector To Connector Skross 2.700212

Description
USB CORD, 2.0 A-LIGHT CONN/MICRO B PLUG; Connector to Connector:Type A Plug to Lightning Connector, Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic RoHS Compliant: Yes
Description
USB CORD, 2.0 A-LIGHT CONN/MICRO B PLUG; Connector to Connector:Type A Plug to Lightning Connector, Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0 A-Light Conn/micro B Plug; Connector To Connector Skross - 01AC7049 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A-Light Conn/micro B Plug; Connector To Connector Skross
01AC7049
Usb Cord, 2.0 A-Light Conn/micro B Plug; Connector To Connector Skross 01AC7049
USB CORD, 2.0 A-LIGHT CONN/MICRO B PLUG; Connector to Connector:Type A Plug to Lightning Connector, Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic RoHS Compliant: Yes

USB CORD, 2.0 A-LIGHT CONN/MICRO B PLUG; Connector to Connector:Type A Plug to Lightning Connector, Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC7049
Product Name Usb Cord, 2.0 A-Light Conn/micro B Plug; Connector To Connector Skross
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2500/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers