The VibroChecker App is available today in three languages as a free installable iOS or Desktop PC app from the Apple Store.
The VibroChecker PRO is the next logical development step. It's a professional version that allows you to quickly and easily measure vibrations of up to 8,000 Hz. This iOS app can be run on an iPhone or iPad. It still allows you to use the Apple OEM sensors such as accelerometer, gyroscope and microphone which limits measurement to 50 Hz or a professional-grade external sensor for improved results.
For professional measurements up to 8,000 Hz, an external USB sensor (Digiducer 333D01 - www.digiducer.com) is connected via the Lightning port for Apple products or USB for Desktop PC. The sensor is not included in the price of the app.
The app VibroChecker PRO was developed primarily to provide a professional tool for the measurement of vibration by our technical staff and our partners. The price in the store is a nominal charge for the respective updates.
Core functionalities of the VibroChecker PRO app:
3-axis measurement
Variable measuring time
Variable start delay 0 to 20 seconds
Triggering
Select the sampling frequency 10Hz to 100Hz for the internal sensor, 1Hz to 16kHz for external Digiducer sensor
Adjustable Auto Repeat function
Transmission / storage of measurement data via email as a CSV file
The VibroChecker App is available today in three languages as a free installable iOS or Desktop PC app from the Apple Store.
The VibroChecker PRO is the next logical development step. It's a professional version that allows you to quickly and easily measure vibrations of up to 8,000 Hz. This iOS app can be run on an iPhone or iPad. It still allows you to use the Apple OEM sensors such as accelerometer, gyroscope and microphone which limits measurement to 50 Hz or a professional-grade external sensor for improved results.
For professional measurements up to 8,000 Hz, an external USB sensor (Digiducer 333D01 - www.digiducer.com) is connected via the Lightning port for Apple products or USB for Desktop PC. The sensor is not included in the price of the app.
The app VibroChecker PRO was developed primarily to provide a professional tool for the measurement of vibration by our technical staff and our partners. The price in the store is a nominal charge for the respective updates.
Core functionalities of the VibroChecker PRO app:
- 3-axis measurement
- Variable measuring time
- Variable start delay 0 to 20 seconds
- Triggering
- Select the sampling frequency 10Hz to 100Hz for the internal sensor, 1Hz to 16kHz for external Digiducer sensor
- Adjustable Auto Repeat function
- Transmission / storage of measurement data via email as a CSV file