Weiss Technik North America, Inc. WEBSeason: The Controller Designed by and for End-Users

Description
WEBSeason – the controller designed by end users, utilizing state-of-the-art web technology that exceeds the requirements for today’s industrial standards. The look and feel is comparable to a mobile device- with swiping, 2-finger zoom, quick response, making it easy to use. Real Time Interface Multi-User Multi-Language Connect from any Web-Based Device Access from Anywhere Around the Globe 7″ and 10″ Screens Available Product Features Touch Panel – Auto dimming, capacity sensing Program Memory – 100 programs maximum Program Controller – Start parameters for programs: immediate, delayed, real time, pause PID controller – Special control algorithms, define/change per outlet demands Segments – 100 per program (maximum) Program Cycles/Loops – 9999 maximum/ (250 nested) Switch Inputs (Digital) – 2 (load max. 24 V-DC, approx. 30 mA) Switch Outputs (Digital) – 8 (potential-free contacts or 24 V-AC) Password Protection – 3 levels, to prevent accidental changes Limit Value Monitoring System – For temperature and humidity Display Units – Switchable between imperial/metric Diagnostic System – For information on operating times and possible operating failures Serial Interface (Option) – For connection to a host computer system (i.e optional S!MPATI Remote software, S!MPATI Timelabs, or 3rd-party network) TCP/IP Ethernet Interface – For communication with 3rd-party software Multi-Language Display – 10 languages (selectable) including English, Chinese, German, French, Italian, Koran, Russian, Polish, Czech, and Spanish
Request a Quote Datasheet
Description
WEBSeason – the controller designed by end users, utilizing state-of-the-art web technology that exceeds the requirements for today’s industrial standards. The look and feel is comparable to a mobile device- with swiping, 2-finger zoom, quick response, making it easy to use. Real Time Interface Multi-User Multi-Language Connect from any Web-Based Device Access from Anywhere Around the Globe 7″ and 10″ Screens Available Product Features Touch Panel – Auto dimming, capacity sensing Program Memory – 100 programs maximum Program Controller – Start parameters for programs: immediate, delayed, real time, pause PID controller – Special control algorithms, define/change per outlet demands Segments – 100 per program (maximum) Program Cycles/Loops – 9999 maximum/ (250 nested) Switch Inputs (Digital) – 2 (load max. 24 V-DC, approx. 30 mA) Switch Outputs (Digital) – 8 (potential-free contacts or 24 V-AC) Password Protection – 3 levels, to prevent accidental changes Limit Value Monitoring System – For temperature and humidity Display Units – Switchable between imperial/metric Diagnostic System – For information on operating times and possible operating failures Serial Interface (Option) – For connection to a host computer system (i.e optional S!MPATI Remote software, S!MPATI Timelabs, or 3rd-party network) TCP/IP Ethernet Interface – For communication with 3rd-party software Multi-Language Display – 10 languages (selectable) including English, Chinese, German, French, Italian, Koran, Russian, Polish, Czech, and Spanish
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WEBSeason: The Controller Designed by and for End-Users -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
WEBSeason: The Controller Designed by and for End-Users
WEBSeason: The Controller Designed by and for End-Users
WEBSeason – the controller designed by end users, utilizing state-of-the-art web technology that exceeds the requirements for today’s industrial standards. The look and feel is comparable to a mobile device- with swiping, 2-finger zoom, quick response, making it easy to use. Real Time Interface Multi-User Multi-Language Connect from any Web-Based Device Access from Anywhere Around the Globe 7″ and 10″ Screens Available Product Features Touch Panel – Auto dimming, capacity sensing Program Memory – 100 programs maximum Program Controller – Start parameters for programs: immediate, delayed, real time, pause PID controller – Special control algorithms, define/change per outlet demands Segments – 100 per program (maximum) Program Cycles/Loops – 9999 maximum/ (250 nested) Switch Inputs (Digital) – 2 (load max. 24 V-DC, approx. 30 mA) Switch Outputs (Digital) – 8 (potential-free contacts or 24 V-AC) Password Protection – 3 levels, to prevent accidental changes Limit Value Monitoring System – For temperature and humidity Display Units – Switchable between imperial/metric Diagnostic System – For information on operating times and possible operating failures Serial Interface (Option) – For connection to a host computer system (i.e optional S!MPATI Remote software, S!MPATI Timelabs, or 3rd-party network) TCP/IP Ethernet Interface – For communication with 3rd-party software Multi-Language Display – 10 languages (selectable) including English, Chinese, German, French, Italian, Koran, Russian, Polish, Czech, and Spanish

WEBSeason – the controller designed by end users, utilizing state-of-the-art web technology that exceeds the requirements for today’s industrial standards. The look and feel is comparable to a mobile device- with swiping, 2-finger zoom, quick response, making it easy to use.

  • Real Time Interface
  • Multi-User
  • Multi-Language
  • Connect from any Web-Based Device
  • Access from Anywhere Around the Globe
  • 7″ and 10″ Screens Available

Product Features

  • Touch Panel – Auto dimming, capacity sensing
  • Program Memory – 100 programs maximum
  • Program Controller – Start parameters for programs: immediate, delayed, real time, pause
  • PID controller – Special control algorithms, define/change per outlet demands
  • Segments – 100 per program (maximum)
  • Program Cycles/Loops – 9999 maximum/ (250 nested)
  • Switch Inputs (Digital) – 2 (load max. 24 V-DC, approx. 30 mA)
  • Switch Outputs (Digital) – 8 (potential-free contacts or 24 V-AC)
  • Password Protection – 3 levels, to prevent accidental changes
  • Limit Value Monitoring System – For temperature and humidity
  • Display Units – Switchable between imperial/metric
  • Diagnostic System – For information on operating times and possible operating failures
  • Serial Interface (Option) – For connection to a host computer system (i.e optional S!MPATI Remote software, S!MPATI Timelabs, or 3rd-party network)
  • TCP/IP Ethernet Interface – For communication with 3rd-party software
  • Multi-Language Display – 10 languages (selectable) including English, Chinese, German, French, Italian, Koran, Russian, Polish, Czech, and Spanish
Supplier's Site Datasheet

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Modeling and Simulation Software
Product Name WEBSeason: The Controller Designed by and for End-Users
Unlock Full Specs
to access all available technical data

Similar Products

SIMPATI -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
View Details
Simpati TimeLabs -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
View Details