SKF/Global Hydraulic Pump 100 MPa TMJL 100

Description
The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and mating nipple, and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid
Description
The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and mating nipple, and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump 100 MPa - TMJL 100 - SKF/Global
Lansdale, PA, USA
Hydraulic Pump 100 MPa
TMJL 100
Hydraulic Pump 100 MPa TMJL 100
The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and mating nipple, and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid

The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and mating nipple, and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid

Supplier's Site
Hydraulic Pump 100 MPa - TMJL 100 - SKF/North America
Lansdale, PA, USA
Hydraulic Pump 100 MPa
TMJL 100
Hydraulic Pump 100 MPa TMJL 100
The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and mating nipple, and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid

The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and mating nipple, and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number TMJL 100 TMJL 100
Product Name Hydraulic Pump 100 MPa Hydraulic Pump 100 MPa
Pump Type Hydraulic Fluid Pump Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - MPV2 Series Flow Meter - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow 1848.000 GPM (7000.00 L/min)
View Details