The SKF TMDT 1300 is a high quality dual channel thermometer, which is equipped with a sensitive microprocessor allowing a high degree of temperature measurement accuracy. The thermometer is equipped with many functions such as hold maximum reading and difference between temperature 1 and temperature 2. The TMDT 1300 has an analogue output for data logging or use in combination with a temperature recorder. A flexible rubber sleeve protects the housing of the TMDT 1300 and its electronics in case of impact.
The SKF TMDT 1300 is a high quality dual channel thermometer, which is equipped with a sensitive microprocessor allowing a high degree of temperature measurement accuracy. The thermometer is equipped with many functions such as hold maximum reading and difference between temperature 1 and temperature 2. The TMDT 1300 has an analogue output for data logging or use in combination with a temperature recorder. A flexible rubber sleeve protects the housing of the TMDT 1300 and its electronics in case of impact.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Digital Thermometers | Digital Thermometers |
| Product Number | TMDT 1300 | TMDT 1300 |
| Product Name | Dual Channel Digital Thermometer | Dual Channel Digital Thermometer |
| Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade | Fahrenheit; Celsius/Centigrade |
| Range | -50 to 1300 C (-58 to 2372 F) | -50 to 1300 C (-58 to 2372 F) |
| Divisions | 0.1000 +/-C (32.18 +/-F) | 0.1000 +/-C (32.18 +/-F) |
| Local Interface | Digital Front Panel | Digital Front Panel |