KAYDON Bearings Four-Point Contact Bearing T01-00425PAA

Description
A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics, radar antennae, and factory positioning and inspection tables. Designed by Kaydon engineers to be the next generation of turntable bearings, the REALI-SLIM TT® Series offers significant advantages vs. conventional turntable bearings, including: smaller size (smallest bore size is 1.5 inches, the largest is 6.0 inches, and the height is only .25 inches); greater accuracy - the extended radial bearing section increases rigidity, and optional preload or clearances meet application torque or deflection requirements; easier to use - fast installation and change-out; available in custom configurations; withstand harsh operating environments - AISI-440C steel races, steel reinforced seals. The bearings are a proven, single four-point contact ball radial design, consisting of a single row of balls with a unique "gothic arch" raceway and one-piece separators for low frictional torque. Radial, axial and moment-load capable, the bearings are shipped pre-lubricated and ready for use. Installation is fast and easy; the bearing is positioned on the mounting face and tightened down by mounting screws. Versions are available with optional internal or external spur gear, or in non-geared designs. The geared versions are 64 diametral pitch with 20º pressure angle, AGMA Class 10, and provide low-backlash service. The bearings are cleaned and packaged in a Class 10,000 clean room, and up to Class 100 clean room standards are also available.
Description
A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics, radar antennae, and factory positioning and inspection tables. Designed by Kaydon engineers to be the next generation of turntable bearings, the REALI-SLIM TT® Series offers significant advantages vs. conventional turntable bearings, including: smaller size (smallest bore size is 1.5 inches, the largest is 6.0 inches, and the height is only .25 inches); greater accuracy - the extended radial bearing section increases rigidity, and optional preload or clearances meet application torque or deflection requirements; easier to use - fast installation and change-out; available in custom configurations; withstand harsh operating environments - AISI-440C steel races, steel reinforced seals. The bearings are a proven, single four-point contact ball radial design, consisting of a single row of balls with a unique "gothic arch" raceway and one-piece separators for low frictional torque. Radial, axial and moment-load capable, the bearings are shipped pre-lubricated and ready for use. Installation is fast and easy; the bearing is positioned on the mounting face and tightened down by mounting screws. Versions are available with optional internal or external spur gear, or in non-geared designs. The geared versions are 64 diametral pitch with 20º pressure angle, AGMA Class 10, and provide low-backlash service. The bearings are cleaned and packaged in a Class 10,000 clean room, and up to Class 100 clean room standards are also available.

Suppliers

Company
Product
Description
Supplier Links
Four-Point Contact Bearing - T01-00425PAA - KAYDON Bearings
Muskegon, MI, United States
Four-Point Contact Bearing
T01-00425PAA
Four-Point Contact Bearing T01-00425PAA
A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics, radar antennae, and factory positioning and inspection tables. Designed by Kaydon engineers to be the next generation of turntable bearings, the REALI-SLIM TT® Series offers significant advantages vs. conventional turntable bearings, including: smaller size (smallest bore size is 1.5 inches, the largest is 6.0 inches, and the height is only .25 inches); greater accuracy - the extended radial bearing section increases rigidity, and optional preload or clearances meet application torque or deflection requirements; easier to use - fast installation and change-out; available in custom configurations; withstand harsh operating environments - AISI-440C steel races, steel reinforced seals. The bearings are a proven, single four-point contact ball radial design, consisting of a single row of balls with a unique "gothic arch" raceway and one-piece separators for low frictional torque. Radial, axial and moment-load capable, the bearings are shipped pre-lubricated and ready for use. Installation is fast and easy; the bearing is positioned on the mounting face and tightened down by mounting screws. Versions are available with optional internal or external spur gear, or in non-geared designs. The geared versions are 64 diametral pitch with 20º pressure angle, AGMA Class 10, and provide low-backlash service. The bearings are cleaned and packaged in a Class 10,000 clean room, and up to Class 100 clean room standards are also available.

A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics, radar antennae, and factory positioning and inspection tables. Designed by Kaydon engineers to be the next generation of turntable bearings, the REALI-SLIM TT® Series offers significant advantages vs. conventional turntable bearings, including:

  • smaller size (smallest bore size is 1.5 inches, the largest is 6.0 inches, and the height is only .25 inches);
  • greater accuracy - the extended radial bearing section increases rigidity, and optional preload or clearances meet application torque or deflection requirements;
  • easier to use - fast installation and change-out;
  • available in custom configurations;
  • withstand harsh operating environments - AISI-440C steel races, steel reinforced seals.

The bearings are a proven, single four-point contact ball radial design, consisting of a single row of balls with a unique "gothic arch" raceway and one-piece separators for low frictional torque. Radial, axial and moment-load capable, the bearings are shipped pre-lubricated and ready for use. Installation is fast and easy; the bearing is positioned on the mounting face and tightened down by mounting screws.

Versions are available with optional internal or external spur gear, or in non-geared designs. The geared versions are 64 diametral pitch with 20º pressure angle, AGMA Class 10, and provide low-backlash service.

The bearings are cleaned and packaged in a Class 10,000 clean room, and up to Class 100 clean room standards are also available.

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Ball Bearings
Product Number T01-00425PAA
Product Name Four-Point Contact Bearing
Primary Bearing Category Angular Contact Ball Bearing
Rolling Element Stainless Steel
Seals / Shields Double Seal
Features Thin-section; No Integral Gears
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details