SKF Group (The) Plummer Blocks & Pillow Blocks SYWK 20 YTH

Description
SKF SYWK 20 YTH Pillow Block Bearing
Request a Quote
Description
SKF SYWK 20 YTH Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 1252426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
1252426
Plummer Blocks & Pillow Blocks 1252426
SKF SYWK 20 YTH Pillow Block Bearing

SKF SYWK 20 YTH Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 1252426
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
15/16 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pivoting Pillow Block Bearing - igubal® - igus® inc.
Specs
Bearing Type Ball
Shaft Diameter 0.2598 to 0.4724 inch (6.6 to 12 mm)
Load Rating 18.9 to 33.08 lbs (8.57 to 15 kg)
View Details