SKF Group (The) Plummer Blocks & Pillow Blocks SYF 35 TF

Description
SKF SYF 35 TF Pillow Block Bearing
Request a Quote
Description
SKF SYF 35 TF Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132065
Plummer Blocks & Pillow Blocks 2132065
SKF SYF 35 TF Pillow Block Bearing

SKF SYF 35 TF Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132065
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing - A 7Z 6-F2206E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details