SKF Group (The) Plummer Blocks & Pillow Blocks SY 40 TR

Description
SKF SY 40 TR Pillow Block Bearing
Request a Quote
Description
SKF SY 40 TR Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132044
Plummer Blocks & Pillow Blocks 2132044
SKF SY 40 TR Pillow Block Bearing

SKF SY 40 TR Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132044
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
5/8 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB3875B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.8760 to 0.8780 inch (22.25 to 22.3 mm)
View Details