Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB3875B

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB3875B - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB3875B
Pillow Block-Mounted Bearings - Inch BBXBLK-PB3875B
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -20°F to +200°F

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -20°F to +200°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB3875B
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.8760 to 0.8780 inch (22.25 to 22.3 mm)
Rated Speed 4850 rpm
Load Rating 85.42 lbs (38.74 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks  -  Inch - BBPBLK-206-1-1/4 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Plastic
View Details
2 suppliers