SKF Group (The) Plummer Blocks & Pillow Blocks SY 40 TF

Description
Pedestal bearing unit,SY 40mm ID
Request a Quote
Description
Pedestal bearing unit,SY 40mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 3398489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
3398489
Plummer Blocks & Pillow Blocks 3398489
Pedestal bearing unit,SY 40mm ID

Pedestal bearing unit,SY 40mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 3398489
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details