SKF Group (The) Plummer Blocks & Pillow Blocks SY 35 TR

Description
SKF SY 35 TR Pillow Block
Request a Quote
Description
SKF SY 35 TR Pillow Block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132039
Plummer Blocks & Pillow Blocks 2132039
SKF SY 35 TR Pillow Block

SKF SY 35 TR Pillow Block

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132039
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plummer Blocks & Pillow Blocks - 3112639 - RS Components, Ltd.
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Iglide l280, igumid g
Length 1.85 inch (47 mm)
View Details