SKF Group (The) Plummer Blocks & Pillow Blocks SY 25 TR

Description
SKF SY 25 TR Pillow Block Bearing
Request a Quote
Description
SKF SY 25 TR Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132034
Plummer Blocks & Pillow Blocks 2132034
SKF SY 25 TR Pillow Block Bearing

SKF SY 25 TR Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132034
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.1875 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Sintered Bronze
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details