NSK Americas Pillow Block/Bearing Housing UCP205-N-AV2S

Description
PILLOW BLOCK BEARING 1IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING 1IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 79742625 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
79742625
Pillow Block/Bearing Housing 79742625
PILLOW BLOCK BEARING 1IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING 1IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 79742625
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB12 - TSSUPB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details