Tech Products Corporation Pneumatic Mount SLM-48

Description
Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 5/8-11 Pneumatic Mount isolates deflection for loads from 1200 lbs - 4800 lbs. This mount is 3.50 in with a 13.31 in outside diameter.
Description
Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 5/8-11 Pneumatic Mount isolates deflection for loads from 1200 lbs - 4800 lbs. This mount is 3.50 in with a 13.31 in outside diameter.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Mount - SLM-48 - Reid Supply
Norton Shores, MI, United States
Pneumatic Mount
SLM-48
Pneumatic Mount SLM-48
Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 5/8-11 Pneumatic Mount isolates deflection for loads from 1200 lbs - 4800 lbs. This mount is 3.50 in with a 13.31 in outside diameter.

Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%.


. 5/8-11 Pneumatic Mount isolates deflection for loads from 1200 lbs - 4800 lbs. This mount is 3.50 in with a 13.31 in outside diameter.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SLM-48
Product Name Pneumatic Mount
Load Capacity 4800.73 lbs (2177.20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.75 inch (19.05 mm)
View Details
GLIDE - TG-40WT - TG-40WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 396.00 lbs (179.59 kg)
View Details