SKF Group (The) Rod Ends SIKB 8 F

Description
SKF SIKB 8 F Rod End
Request a Quote
Description
SKF SIKB 8 F Rod End
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rod Ends - 2322783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rod Ends
2322783
Rod Ends 2322783
SKF SIKB 8 F Rod End

SKF SIKB 8 F Rod End

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rod End Bearings
Product Number 2322783
Product Name Rod Ends
Bore Diameter 0.3150 inch (8 mm)
Load Capacity 2563 lbs (1162 kg)
Configuration Metal Ball with Metal Liner
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod eye - CRSGS-M27X2 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod Ends - 35301 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/4-20
View Details
0.25
Specs
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Housing Diameter 0.7500 inch (19.05 mm)
View Details