KAYDON Bearings Thin Section SD200XP0

Description
Four Point Contact Type-X
Description
Four Point Contact Type-X
Datasheet
Datasheet Summary
Powered by GS/AI

The SD200XP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 20.0 inches, an outer diameter of 21.0 inches, and a width of 0.5000 inches. This bearing is constructed from stainless steel for both the rings and the balls, ensuring durability and resistance to corrosion. It is designed as a four-point contact type, which allows for the handling of axial and radial loads simultaneously. The bearing is open, meaning it does not have any seals or shields, which may be suitable for applications where lubrication is readily available. This product is part of the KAYDON brand line, known for its precision and reliability in various engineering applications.

Datasheet Summary
Powered by GS/AI

The SD200XP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 20.0 inches, an outer diameter of 21.0 inches, and a width of 0.5000 inches. This bearing is constructed from stainless steel for both the rings and the balls, ensuring durability and resistance to corrosion. It is designed as a four-point contact type, which allows for the handling of axial and radial loads simultaneously. The bearing is open, meaning it does not have any seals or shields, which may be suitable for applications where lubrication is readily available. This product is part of the KAYDON brand line, known for its precision and reliability in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SD200XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SD200XP0
Thin Section SD200XP0
Four Point Contact Type-X

Four Point Contact Type-X

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SD200XP0
Product Name Thin Section
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details