SKF Group (The)
Rod Ends
SCF 50 ES
Description
SKF SCF 50 ES Rod End
Request a Quote
Email Supplier
Description
SKF SCF 50 ES Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2154637 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
1.97 inch (50 mm)
|
|
Housing Diameter
|
4.94 inch (126 mm)
|
|
Overall Length
|
4.93 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7087 inch (18 mm)
Length Through Bore
1.77 inch (45 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details