KAYDON Bearings Type X SB Four Point Contact SB035XP0

Description
KAYDON stainless steel bearings are used where high precision and corrosion resistance are required. In today's manufacturing environment, bearings are often required: to operate in close proximity to corrosive chemicals to operate with lubricants which do not protect against corrosion to be ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum 58 HRc hardness level and can support the same loading as does 52100 chrome steel.
Datasheet
Description
KAYDON stainless steel bearings are used where high precision and corrosion resistance are required. In today's manufacturing environment, bearings are often required: to operate in close proximity to corrosive chemicals to operate with lubricants which do not protect against corrosion to be ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum 58 HRc hardness level and can support the same loading as does 52100 chrome steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type X SB Four Point Contact - SB035XP0 - KAYDON Bearings
Muskegon, MI, United States
Type X SB Four Point Contact
SB035XP0
Type X SB Four Point Contact SB035XP0
KAYDON stainless steel bearings are used where high precision and corrosion resistance are required. In today's manufacturing environment, bearings are often required: to operate in close proximity to corrosive chemicals to operate with lubricants which do not protect against corrosion to be ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum 58 HRc hardness level and can support the same loading as does 52100 chrome steel.

KAYDON stainless steel bearings are used
where high precision and corrosion resistance
are required.

In today's manufacturing environment, bearings are
often required:

  • to operate in close proximity to corrosive chemicals
  • to operate with lubricants which do not protect against corrosion
  • to be ready-to-use, ultra-clean bearings with no preservative on them

Because any of these requirements would disqualify the
use of standard 52100 steel material, KAYDON addressed
these issues by offering REALI-SLIM® thin-section bearings
in AISI 440C stainless steel. This steel meets the minimum
58 HRc hardness level and can support the same loading
as does 52100 chrome steel.

Supplier's Site
Thin Section - SB035XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SB035XP0
Thin Section SB035XP0
Four Point Contact Type-X

Four Point Contact Type-X

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number SB035XP0 SB035XP0
Product Name Type X SB Four Point Contact Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Application Harsh Environments
Material / Plating Stainless Steel Stainless Steel; Stainless Steel
Rolling Element Stainless Steel; Ceramic Balls (optional feature) Stainless Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details