SKF Group (The)
Rod Ends
SAKAC 8 M
Description
Rod End Bearing
Request a Quote
Email Supplier
Description
Rod End Bearing
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
588332 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.3150 inch (8 mm)
|
|
Housing Diameter
|
0.9843 inch (25 mm)
|
|
Load Capacity
|
1798 lbs (816 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.44 inch (62 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Design Units
Inch
Bore Diameter
0.1900 inch (4.83 mm)
Housing Diameter
0.6250 inch (15.87 mm)
View Details